Omron Electronics Ltd. Industrial Automation and Controls - Controllers - Process, Temperature E5CC-RX2ASM-800

Description
Manufacturer: Omron Automation and Safety Win Source Part Number: 1335098-E5CC-RX2ASM- 800 Category: Industrial Automation and Controls>Controllers - Process, Temperature Packaging: Bulk Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) Termination Style: Screw Terminal Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Mounting: Panel Mount Output Type: Relay (3) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Display Type: LCD - Dual Color Characters, Backlight Input Range: -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC Control Method: On/Off, Proportional (PID) Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.600" (15.20mm), 0.280" (7.10mm) Voltage - Supply: 100 ~ 240VAC Temperature Range - Operating: -10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8537.10.9160 Other Part Number: Z12107,E5CC-RX2ASM-8 00-ND,E5CCRX2ASM800 Base Product Number: E5CC-RX Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Omron Automation and Safety Win Source Part Number: 1335098-E5CC-RX2ASM- 800 Category: Industrial Automation and Controls>Controllers - Process, Temperature Packaging: Bulk Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) Termination Style: Screw Terminal Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Mounting: Panel Mount Output Type: Relay (3) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Display Type: LCD - Dual Color Characters, Backlight Input Range: -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC Control Method: On/Off, Proportional (PID) Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.600" (15.20mm), 0.280" (7.10mm) Voltage - Supply: 100 ~ 240VAC Temperature Range - Operating: -10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8537.10.9160 Other Part Number: Z12107,E5CC-RX2ASM-8 00-ND,E5CCRX2ASM800 Base Product Number: E5CC-RX Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - Process, Temperature - 1335098-E5CC-RX2ASM-800 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - Process, Temperature
1335098-E5CC-RX2ASM-800
Industrial Automation and Controls - Controllers - Process, Temperature 1335098-E5CC-RX2ASM-800
Manufacturer: Omron Automation and Safety Win Source Part Number: 1335098-E5CC-RX2ASM- 800 Category: Industrial Automation and Controls>Controllers - Process, Temperature Packaging: Bulk Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) Termination Style: Screw Terminal Ingress Protection: IP66 - Dust Tight, Water Resistant Standard Package: 1 Mounting: Panel Mount Output Type: Relay (3) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Display Type: LCD - Dual Color Characters, Backlight Input Range: -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC Control Method: On/Off, Proportional (PID) Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.600" (15.20mm), 0.280" (7.10mm) Voltage - Supply: 100 ~ 240VAC Temperature Range - Operating: -10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 73 HTSUS: 8537.10.9160 Other Part Number: Z12107,E5CC-RX2ASM-8 00-ND,E5CCRX2ASM800 Base Product Number: E5CC-RX Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: Omron Automation and Safety
Win Source Part Number: 1335098-E5CC-RX2ASM-800
Category: Industrial Automation and Controls>Controllers - Process, Temperature
Packaging: Bulk
Type: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Termination Style: Screw Terminal
Ingress Protection: IP66 - Dust Tight, Water Resistant
Standard Package: 1
Mounting: Panel Mount
Output Type: Relay (3)
Panel Cutout Dimensions: Square - 45.00mm x 45.00mm
Display Type: LCD - Dual Color Characters, Backlight
Input Range: -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Control Method: On/Off, Proportional (PID)
Number Of Characters Per Row: 4, 4
Display Characters - Height: 0.600" (15.20mm), 0.280" (7.10mm)
Voltage - Supply: 100 ~ 240VAC
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8537.10.9160
Other Part Number: Z12107,E5CC-RX2ASM-800-ND,E5CCRX2ASM800
Base Product Number: E5CC-RX
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1335098-E5CC-RX2ASM-800
Product Name Industrial Automation and Controls - Controllers - Process, Temperature
Supply Voltage Other; 100 ~ 240VAC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Controllers - AT8992-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type LQFP; 64-LQFP
Pins 64 #
View Details
5 suppliers