OMRON Automation and Safety Thermocouple Probe, K, Ss, 500Mm, Crimp; Length Omron Industrial Automation E52CA6AYD1S105M

Description
THERMOCOUPLE PROBE, K, SS, 500MM, CRIMP; Length:60mm; External Diameter:1mm; Probe Body Material:Stainless Steel; Product Range:E52 Series RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE PROBE, K, SS, 500MM, CRIMP; Length:60mm; External Diameter:1mm; Probe Body Material:Stainless Steel; Product Range:E52 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, K, Ss, 500Mm, Crimp; Length Omron Industrial Automation - 50AC9844 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K, Ss, 500Mm, Crimp; Length Omron Industrial Automation
50AC9844
Thermocouple Probe, K, Ss, 500Mm, Crimp; Length Omron Industrial Automation 50AC9844
THERMOCOUPLE PROBE, K, SS, 500MM, CRIMP; Length:60mm; External Diameter:1mm; Probe Body Material:Stainless Steel; Product Range:E52 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K, SS, 500MM, CRIMP; Length:60mm; External Diameter:1mm; Probe Body Material:Stainless Steel; Product Range:E52 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 50AC9844
Product Name Thermocouple Probe, K, Ss, 500Mm, Crimp; Length Omron Industrial Automation
Diameter or Width Range 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8-channel thermocouple extension with Lemo connectors FFA / PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details