OMRON Automation and Safety Photoelectric Sensors E3Z-B62 0.5M

Description
Photoelectric Sensors PNP PRE-WIRED 0.5m
Datasheet
Description
Photoelectric Sensors PNP PRE-WIRED 0.5m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photoelectric Sensors
E3Z-B62 0.5M
Photoelectric Sensors E3Z-B62 0.5M
Photoelectric Sensors PNP PRE-WIRED 0.5m

Photoelectric Sensors PNP PRE-WIRED 0.5m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number E3Z-B62 0.5M
Product Name Photoelectric Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Chopper-Stabilized, Two Wire Hall-Effect Latch - A1245LUA-I1-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details