INDUCTIVE PROX SENSOR, 2.5MM, PNP/1NO; Sensing Range Max:2.5mm; Thread Size - Metric:-; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2S Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | 66J6780 |
| Product Name | Inductive Prox Sensor, 2.5Mm, Pnp/1No; Sensing Range Max Omron Industrial Automation |
| Sensor Technology | Inductive Proximity Sensor |