OMRON Automation and Safety Proximity Sensor Omron Industrial Automation E2EX4MD2M1

Description
Proximity Sensor
Description
Proximity Sensor

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor Omron Industrial Automation - 27K4518 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Omron Industrial Automation
27K4518
Proximity Sensor Omron Industrial Automation 27K4518
Proximity Sensor

Proximity Sensor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 27K4518
Product Name Proximity Sensor Omron Industrial Automation
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000001786-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040877-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers