OMRON Automation and Safety Proximity Sensor Omron Industrial Automation E2EX10ME2M1

Description
PROXIMITY SENSOR
Description
PROXIMITY SENSOR

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor Omron Industrial Automation - 66J6464 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Omron Industrial Automation
66J6464
Proximity Sensor Omron Industrial Automation 66J6464
PROXIMITY SENSOR

PROXIMITY SENSOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 66J6464
Product Name Proximity Sensor Omron Industrial Automation
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LK-Y-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details