OMRON Automation and Safety Sensor, Proximity; 29 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 0.6 kHz; E2E2-X5C1

Description
Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face. Features: Nickel-Plated Brass Body for High Durability Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13 Specifications: Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant) Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant) Approvals: CE, UL, CSA (Model Dependant)
Datasheet
Description
Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face. Features: Nickel-Plated Brass Body for High Durability Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13 Specifications: Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant) Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant) Approvals: CE, UL, CSA (Model Dependant)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity; 29 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 0.6 kHz; - 70179665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; 29 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 0.6 kHz;
70179665
Sensor, Proximity; 29 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 0.6 kHz; 70179665
Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face. Features: Nickel-Plated Brass Body for High Durability Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13 Specifications: Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant) Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant) Approvals: CE, UL, CSA (Model Dependant)

Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face.
Features:

  • Nickel-Plated Brass Body for High Durability
  • Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status
  • AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability
  • Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately
  • Built-In Wrench Flats Ease Installation, Nuts and Lockwasher Are Provided
  • Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13
    Specifications:
  • Supply Voltage Range: 10-55 VDC or 20-264 VAC, 50/60 Hz (Model Dependant)
  • Load Rating: 200 mA (DC) or 5-200 mA/5-300 mA (AC) (Model Dependant)
  • Approvals: CE, UL, CSA (Model Dependant)
Supplier's Site
Prox Long M18,5Mm Npn-No 2M Omron Industrial Automation - 38B172 - Newark, An Avnet Company
Chicago, IL, United States
Prox Long M18,5Mm Npn-No 2M Omron Industrial Automation
38B172
Prox Long M18,5Mm Npn-No 2M Omron Industrial Automation 38B172
PROX LONG M18,5mm NPN-NO 2M

PROX LONG M18,5mm NPN-NO 2M

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E2-X5C1
Proximity Sensors E2E2-X5C1
Proximity Sensors PROX LONG M18 5mm NPN-NO 2M

Proximity Sensors PROX LONG M18 5mm NPN-NO 2M

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 70179665 38B172 E2E2-X5C1
Product Name Sensor, Proximity; 29 mm; 12 to 24 VDC;13 mA (Max.); Shielded; 0.6 kHz; Prox Long M18,5Mm Npn-No 2M Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIEF-M18NB-PS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers