OMRON Automation and Safety Proximity Sensors E2E2-X18MY1

Description
Proximity Sensors PROX LONG M30 18mm AC2WNO 2M
Datasheet
Description
Proximity Sensors PROX LONG M30 18mm AC2WNO 2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
E2E2-X18MY1
Proximity Sensors E2E2-X18MY1
Proximity Sensors PROX LONG M30 18mm AC2WNO 2M

Proximity Sensors PROX LONG M30 18mm AC2WNO 2M

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number E2E2-X18MY1
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Diffuse scan - SOOD-BS-L-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 2 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers