OMRON Automation and Safety Proximity Sensors - Industrial E2E2-X14MD1

Description
SENSOR PROX INDUCTIVE 14MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 14MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z11179-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z11179-ND
Proximity Sensors - Industrial Z11179-ND
SENSOR PROX INDUCTIVE 14MM CYL

SENSOR PROX INDUCTIVE 14MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E2-X14MD1
Proximity Sensors E2E2-X14MD1
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet
Proximity Sensor Omron Industrial Automation - 38B149 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Omron Industrial Automation
38B149
Proximity Sensor Omron Industrial Automation 38B149
Proximity Sensor

Proximity Sensor

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z11179-ND E2E2-X14MD1 38B149
Product Name Proximity Sensors - Industrial Proximity Sensors Proximity Sensor Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3521 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers