OMRON Automation and Safety Proximity Sensors - Industrial E2E-X8MB1T8 2M

Description
SENSOR INDUCT 8MM PNP M8 NO
Request a Quote Datasheet
Description
SENSOR INDUCT 8MM PNP M8 NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z13221-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z13221-ND
Proximity Sensors - Industrial Z13221-ND
SENSOR INDUCT 8MM PNP M8 NO

SENSOR INDUCT 8MM PNP M8 NO

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X8MB1T8 2M
Proximity Sensors E2E-X8MB1T8 2M
Proximity Sensors M8 Unsheild Output PNP, IOLink COM3, 2M

Proximity Sensors M8 Unsheild Output PNP, IOLink COM3, 2M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number Z13221-ND E2E-X8MB1T8 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093561 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Inductive Proximity Sensors - 5000000072-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details