OMRON Automation and Safety PROXIMITY SENSOR E2EX5Y1US E2E-X5Y1-US

Description
PROXIMITY SENSOR E2EX5Y1US
Request a Quote Datasheet
Description
PROXIMITY SENSOR E2EX5Y1US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROXIMITY SENSOR E2EX5Y1US - E2E-X5Y1-US - Heilind Electronics, Inc.
Wilmington, MA, United States
PROXIMITY SENSOR E2EX5Y1US
E2E-X5Y1-US
PROXIMITY SENSOR E2EX5Y1US E2E-X5Y1-US
PROXIMITY SENSOR E2EX5Y1US

PROXIMITY SENSOR E2EX5Y1US

Buy Now
Proximity Sensors - Industrial - Z1069-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z1069-ND
Proximity Sensors - Industrial Z1069-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Sensor; Inductive Sensing Mode; M18; 5 mm; 24 to 240 VAC; 1.7 mA (Max.); 25 Hz - 70178025 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor; Inductive Sensing Mode; M18; 5 mm; 24 to 240 VAC; 1.7 mA (Max.); 25 Hz
70178025
Sensor; Inductive Sensing Mode; M18; 5 mm; 24 to 240 VAC; 1.7 mA (Max.); 25 Hz 70178025
Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face. Features: Stainless-Steel or Nickel-Plated Brass Body for High Durability (Model Dependant) Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately Built-In Wrench Flats Ease Installation, Nuts and Lock washer Are Provided Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13 Specifications: Supply Voltage Range: 10-30 VDC or 20-264 VAC, 50/60 Hz (Model Dependant) Load Rating: 100/200 mA (DC) or 5-100 mA/5-200 mA/5-300 mA (AC) (Model Dependant) Approvals: CE, UL, CSA (Model Dependant)

Inductive Sensing: A Sensing technology that identifies the presence of metallic objects by detecting eddy current losses in a magnetic field produced at a sensing face.
Features:

  • Stainless-Steel or Nickel-Plated Brass Body for High Durability (Model Dependant)
  • Easy-to-See LED Operation Indicator Allows Quick Confirmation of Output Status
  • AC 2-Wire, DC 3-Wire, Pre-Wired with 2 Meter PVC Cable for Durability
  • Quick Connect Types Also Available for Fast Change-Out, Connector Cordsets Sold Separately
  • Built-In Wrench Flats Ease Installation, Nuts and Lock washer Are Provided
  • Enclosure Ratings Include IEC IP67, NEMA 1, 3, 4, 6, 12 and 13
    Specifications:
  • Supply Voltage Range: 10-30 VDC or 20-264 VAC, 50/60 Hz (Model Dependant)
  • Load Rating: 100/200 mA (DC) or 5-100 mA/5-200 mA/5-300 mA (AC) (Model Dependant)
  • Approvals: CE, UL, CSA (Model Dependant)
Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X5Y1-US
Proximity Sensors E2E-X5Y1-US
Proximity Sensors PROXIMITY SENSOR

Proximity Sensors PROXIMITY SENSOR

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2E-X5Y1-US Z1069-ND 70178025 E2E-X5Y1-US
Product Name PROXIMITY SENSOR E2EX5Y1US Proximity Sensors - Industrial Sensor; Inductive Sensing Mode; M18; 5 mm; 24 to 240 VAC; 1.7 mA (Max.); 25 Hz Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.0250 kHz 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Photoelectric, Industrial - 1882-1017874-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details