Proximity Sensors INDUCT M18 NPN W/M12
SENSOR PROX INDUCTIVE 5MM CYLIND
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:40V; Product Range:-; Sensor Housing:Cylindrical;
VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
Product Number | E2E-X5ME1-M1 | Z3254-ND | 09J1480 |
Product Name | Proximity Sensors | Proximity Sensors - Industrial | Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation |
Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
Operation Distance | 0.1970 inch (5 mm) | 0.1969 inch (5 mm) | |
Switching Frequency | 0.4000 kHz | ||
Operating Temperature | -40 to 185 F (-40 to 85 C) |