OMRON Automation and Safety Proximity Sensors - Industrial E2E-X5MB2L12 5M

Description
SENSOR INDUCT 5MM PNP M12 NC
Request a Quote Datasheet
Description
SENSOR INDUCT 5MM PNP M12 NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X5MB2L125M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X5MB2L125M-ND
Proximity Sensors - Industrial E2E-X5MB2L125M-ND
SENSOR INDUCT 5MM PNP M12 NC

SENSOR INDUCT 5MM PNP M12 NC

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X5MB2L12 5M
Proximity Sensors E2E-X5MB2L12 5M
Proximity Sensors M12 Unsheild Output PNP, IOLink None, 5M

Proximity Sensors M12 Unsheild Output PNP, IOLink None, 5M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-X5MB2L125M-ND E2E-X5MB2L12 5M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000119-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-S1MNA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.09 inch (180 mm)
View Details
Through-Beam Photoelectric Sensor - PT18M10MNSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details