OMRON Automation and Safety Proximity Sensors - Industrial E2E-X2E2

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z11428-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z11428-ND
Proximity Sensors - Industrial Z11428-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Proximity Sensor, 2Mm; Sensing Range Max Omron Industrial Automation - 66J6510 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, 2Mm; Sensing Range Max Omron Industrial Automation
66J6510
Proximity Sensor, 2Mm; Sensing Range Max Omron Industrial Automation 66J6510
PROXIMITY SENSOR, 2MM; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical RoHS Compliant: Yes

PROXIMITY SENSOR, 2MM; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X2E2
Proximity Sensors E2E-X2E2
Proximity Sensors Proximity Sensor

Proximity Sensors Proximity Sensor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z11428-ND 66J6510 E2E-X2E2
Product Name Proximity Sensors - Industrial Proximity Sensor, 2Mm; Sensing Range Max Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.5 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1204LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3120 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details