OMRON Automation and Safety Proximity Sensors E2E-X2B28-M3

Description
Omron E2E-X2B28-M3
Request a Quote Datasheet
Description
Omron E2E-X2B28-M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2375500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2375500
Proximity Sensors 2375500
Omron E2E-X2B28-M3

Omron E2E-X2B28-M3

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X2B28-M3
Proximity Sensors E2E-X2B28-M3
Proximity Sensors M8 Shielded Output PNP, IOLink None

Proximity Sensors M8 Shielded Output PNP, IOLink None

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 2375500 E2E-X2B28-M3
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002751-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1242LUA-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2122959 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 787 inch (0.0 to 20000 mm)
View Details