OMRON Automation and Safety Proximity Sensors - Industrial E2E-X2B212-M1

Description
SENSOR INDUCT 2MM PNP M12 NC
Request a Quote Datasheet
Description
SENSOR INDUCT 2MM PNP M12 NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X2B212-M1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X2B212-M1-ND
Proximity Sensors - Industrial E2E-X2B212-M1-ND
SENSOR INDUCT 2MM PNP M12 NC

SENSOR INDUCT 2MM PNP M12 NC

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X2B212-M1
Proximity Sensors E2E-X2B212-M1
Proximity Sensors M12 Shielded Output PNP, IOLink None

Proximity Sensors M12 Shielded Output PNP, IOLink None

Buy Now Datasheet
Proximity Sensor Rohs Compliant Omron Industrial Automation - 28AH9064 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Rohs Compliant Omron Industrial Automation
28AH9064
Proximity Sensor Rohs Compliant Omron Industrial Automation 28AH9064
PROXIMITY SENSOR ROHS COMPLIANT: YES

PROXIMITY SENSOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2E-X2B212-M1-ND E2E-X2B212-M1 28AH9064
Product Name Proximity Sensors - Industrial Proximity Sensors Proximity Sensor Rohs Compliant Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Proximity Sensors - Industrial - 1882-1040933-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers