OMRON Automation and Safety Proximity Sensors - Industrial E2E-X2B1D8 2M

Description
SENSOR INDUCT 2MM PNP M8 NO
Request a Quote Datasheet
Description
SENSOR INDUCT 2MM PNP M8 NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X2B1D82M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X2B1D82M-ND
Proximity Sensors - Industrial E2E-X2B1D82M-ND
SENSOR INDUCT 2MM PNP M8 NO

SENSOR INDUCT 2MM PNP M8 NO

Buy Now Datasheet
Proximity Sensor Rohs Compliant Omron Industrial Automation - 28AH9059 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor Rohs Compliant Omron Industrial Automation
28AH9059
Proximity Sensor Rohs Compliant Omron Industrial Automation 28AH9059
PROXIMITY SENSOR ROHS COMPLIANT: YES

PROXIMITY SENSOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X2B1D8 2M
Proximity Sensors E2E-X2B1D8 2M
Proximity Sensors M8 Shielded Output PNP, IOLink COM2, 2M

Proximity Sensors M8 Shielded Output PNP, IOLink COM2, 2M

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2E-X2B1D82M-ND 28AH9059 E2E-X2B1D8 2M
Product Name Proximity Sensors - Industrial Proximity Sensor Rohs Compliant Omron Industrial Automation Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093323 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000001250-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details