The S6126 is an analog output inductive proximity sensor with extended range, providing both 0-10Vdc and 4-20mA output signals proportional to distance to a metallic target. It features a M12 x 1 threaded housing, flush mounting, stainless steel case, and IP67 protection. Operating distance is 0-6 mm, power supply is 15-30 Vdc, power drain is less than 25 mA, and operating frequency is up to 300 Hz. It includes reverse polarity protection, an LED power indicator, and a 2 m PVC cable output. Operating temperature ranges from 0 to +70 °C. Correction factors are provided for aluminum, brass, and stainless steel targets.
These analog output inductive proximity sensors give a 0-10Vdc and or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are available in a number sizes and distances.
| Features: | |
|
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S6126 |
| Product Name | Analog Output Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0 to 0.2362 inch (0.0 to 6 mm) |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |