OMRON Automation and Safety Proximity Sensors - Industrial E2E-X22B2L30 2M

Description
SENSOR INDUCT 22MM PNP M30 NC
Request a Quote Datasheet
Description
SENSOR INDUCT 22MM PNP M30 NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X22B2L302M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X22B2L302M-ND
Proximity Sensors - Industrial E2E-X22B2L302M-ND
SENSOR INDUCT 22MM PNP M30 NC

SENSOR INDUCT 22MM PNP M30 NC

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X22B2L30 2M
Proximity Sensors E2E-X22B2L30 2M
Proximity Sensors M30 Shielded Output PNP, IOLink None, 2M

Proximity Sensors M30 Shielded Output PNP, IOLink None, 2M

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-X22B2L302M-ND E2E-X22B2L30 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003142-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric Sensors - 2104087 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 3.94 to 98.43 inch (100 to 2500 mm)
View Details