OMRON Automation and Safety Proximity Sensors - Industrial E2E-X20MD2

Description
SENSOR PROX INDUCTIVE 20MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 20MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-X20MD2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-X20MD2-ND
Proximity Sensors - Industrial E2E-X20MD2-ND
SENSOR PROX INDUCTIVE 20MM CYL

SENSOR PROX INDUCTIVE 20MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-X20MD2
Proximity Sensors E2E-X20MD2
Proximity Sensors Sensor

Proximity Sensors Sensor

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-X20MD2-ND E2E-X20MD2
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3283ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2466 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details