OMRON Automation and Safety Proximity Sensors E2E-C1B2

Description
Proximity Sensors PROX 5.4mm CYL Shiel d 1mmPNPNC
Datasheet
Description
Proximity Sensors PROX 5.4mm CYL Shiel d 1mmPNPNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
E2E-C1B2
Proximity Sensors E2E-C1B2
Proximity Sensors PROX 5.4mm CYL Shiel d 1mmPNPNC

Proximity Sensors PROX 5.4mm CYL Shiel d 1mmPNPNC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number E2E-C1B2
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003775-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
RightSight Photosensor - 42EF-B1RCBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
2 suppliers
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details