OMRON Automation and Safety Proximity Sensors - Industrial E2E-C04S12-WC-B1-R 2M

Description
SENSOR PROX INDUCT 1.2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 1.2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-C04S12-WC-B1-R2M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-C04S12-WC-B1-R2M-ND
Proximity Sensors - Industrial E2E-C04S12-WC-B1-R2M-ND
SENSOR PROX INDUCT 1.2MM CYLIND

SENSOR PROX INDUCT 1.2MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-C04S12-WC-B1-R 2M
Proximity Sensors E2E-C04S12-WC-B1-R 2M
Proximity Sensors Dia 4mm, 1.2mm Robtc, PNP, NO

Proximity Sensors Dia 4mm, 1.2mm Robtc, PNP, NO

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-C04S12-WC-B1-R2M-ND E2E-C04S12-WC-B1-R 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1015-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details