OMRON Automation and Safety Proximity Sensors - Industrial E2E-C03N02-WC-C2 2M

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2E-C03N02-WC-C22M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2E-C03N02-WC-C22M-ND
Proximity Sensors - Industrial E2E-C03N02-WC-C22M-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2E-C03N02-WC-C2 2M
Proximity Sensors E2E-C03N02-WC-C2 2M
Proximity Sensors Dia 3mm, 2mm PW, NPN, NC

Proximity Sensors Dia 3mm, 2mm PW, NPN, NC

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2E-C03N02-WC-C22M-ND E2E-C03N02-WC-C2 2M
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Photoelectric Sensors - 2103902 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 4.72 inch (4 to 120 mm)
View Details
Switches (Solid State) - 620-A1222EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3154 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details