OMRON Automation and Safety Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation E2CCR8A

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Range:0.8 mm; Sensing Face Diameter:3.5mm; Sensor Input:Inductive RoHS Compliant: No
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Range:0.8 mm; Sensing Face Diameter:3.5mm; Sensor Input:Inductive RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 37B9993 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
37B9993
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 37B9993
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Range:0.8 mm; Sensing Face Diameter:3.5mm; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:0.8mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Range:0.8 mm; Sensing Face Diameter:3.5mm; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 37B9993
Product Name Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000781-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Switch Type Normally Open
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1018315-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details