OMRON Automation and Safety Proximity Sensors - Industrial E2C-X1R5A

Description
SENSOR PROX INDUCTIVE 1.5MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 1.5MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2C-X1R5A-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2C-X1R5A-ND
Proximity Sensors - Industrial E2C-X1R5A-ND
SENSOR PROX INDUCTIVE 1.5MM CYL

SENSOR PROX INDUCTIVE 1.5MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2C-X1R5A
Proximity Sensors E2C-X1R5A
Proximity Sensors SEP.AMP.PROX M8 3mm DIST

Proximity Sensors SEP.AMP.PROX M8 3mm DIST

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 38B008 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
38B008
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 38B008
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Range:1.5 mm; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:1.5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Range:1.5 mm; Sensor Housing:Rectangular; Sensor Input:Inductive RoHS Compliant: No

Supplier's Site Datasheet
Proximity Switch - 498308 - Radwell International
Willingboro, NJ, United States
Proximity Switch
498308
Proximity Switch 498308
PROXIMITY SENSOR, SEPARATE AMPLIFIER, M8 THREAD, 1.5MM SENSING DISTANCE, 2M CABLE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, SEPARATE AMPLIFIER, M8 THREAD, 1.5MM SENSING DISTANCE, 2M CABLE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number E2C-X1R5A-ND E2C-X1R5A 38B008 498308
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3215R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details