OMRON Automation and Safety Proximity Sensors - Industrial E2C-CR8B

Description
SENSOR PROX INDUCTIVE 0.8MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 0.8MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2C-CR8B-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2C-CR8B-ND
Proximity Sensors - Industrial E2C-CR8B-ND
SENSOR PROX INDUCTIVE 0.8MM CYL

SENSOR PROX INDUCTIVE 0.8MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2C-CR8B
Proximity Sensors E2C-CR8B
Proximity Sensors SEP.AMP.PROX 3.MM 1.8mm DIST

Proximity Sensors SEP.AMP.PROX 3.MM 1.8mm DIST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number E2C-CR8B-ND E2C-CR8B
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Hall-Effect Latch - A1213LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Extra Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
View Details