OMRON Automation and Safety Proximity Sensors - Industrial E2B-M30LS15-WP-B2 5M

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z4233-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z4233-ND
Proximity Sensors - Industrial Z4233-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2B-M30LS15-WP-B2 5M
Proximity Sensors E2B-M30LS15-WP-B2 5M
Proximity Sensors Double M30 Long PW 5M PNP NC

Proximity Sensors Double M30 Long PW 5M PNP NC

Buy Now Datasheet
Sensor, Inductive, 15Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation - 46X9544 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Inductive, 15Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation
46X9544
Sensor, Inductive, 15Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation 46X9544
SENSOR, INDUCTIVE, 15MM, 10-30VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

SENSOR, INDUCTIVE, 15MM, 10-30VDC; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2B Series; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z4233-ND E2B-M30LS15-WP-B2 5M 46X9544
Product Name Proximity Sensors - Industrial Proximity Sensors Sensor, Inductive, 15Mm, 10-30Vdc; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002375-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093550 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details