OMRON Automation and Safety Proximity Sensors - Industrial E2B-M30KS10-WP-B1 2M

Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 10MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - E2B-M30KS10-WP-B12M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
E2B-M30KS10-WP-B12M-ND
Proximity Sensors - Industrial E2B-M30KS10-WP-B12M-ND
SENSOR PROX INDUCTIVE 10MM CYL

SENSOR PROX INDUCTIVE 10MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number E2B-M30KS10-WP-B12M-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000535-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092532 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
View Details