OMRON Automation and Safety Inductive Prox Sensor, 2Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation E2AM08LS02M1B1

Description
INDUCTIVE PROX SENSOR, 2MM, PNP/1NO, 32V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROX SENSOR, 2MM, PNP/1NO, 32V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Prox Sensor, 2Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation - 66J5978 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Prox Sensor, 2Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation
66J5978
Inductive Prox Sensor, 2Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation 66J5978
INDUCTIVE PROX SENSOR, 2MM, PNP/1NO, 32V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series RoHS Compliant: Yes

INDUCTIVE PROX SENSOR, 2MM, PNP/1NO, 32V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:32V; Product Range:E2A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 66J5978
Product Name Inductive Prox Sensor, 2Mm, Pnp/1No, 32V; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Rectangular Inductive Sensor - IR18P5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details