Aratas America LLC Detection Switch Omron Electronic Components D3SK-A0R

Description
Detection Switch
Description
Detection Switch
Datasheet
Datasheet Summary
Powered by GS/AI

The Omron D3SK Detection Switch is a surface mount switch designed for high precision operation in a compact form factor, measuring 3.0 vó 3.5 vó 0.9 mm. It features a unique mechanism that ensures high contact reliability and is available in various contact forms, including SPST-NO and SPST-NC. The switch supports a long stroke for easier installation and is suitable for a wide range of applications due to its contact and lever variations. It is RoHS compliant and has an operating temperature range of -25 to +85°C, with a maximum operating force of 0.4 N. The switch is rated for a minimum applicable load of 15 OºA at 3 VDC and can handle a dielectric strength of 100 VAC. Durability ratings include 150,000 mechanical operations and 100,000 electrical operations, making it a reliable choice for engineers seeking a compact detection solution.

Datasheet Summary
Powered by GS/AI

The Omron D3SK Detection Switch is a surface mount switch designed for high precision operation in a compact form factor, measuring 3.0 vó 3.5 vó 0.9 mm. It features a unique mechanism that ensures high contact reliability and is available in various contact forms, including SPST-NO and SPST-NC. The switch supports a long stroke for easier installation and is suitable for a wide range of applications due to its contact and lever variations. It is RoHS compliant and has an operating temperature range of -25 to +85°C, with a maximum operating force of 0.4 N. The switch is rated for a minimum applicable load of 15 OºA at 3 VDC and can handle a dielectric strength of 100 VAC. Durability ratings include 150,000 mechanical operations and 100,000 electrical operations, making it a reliable choice for engineers seeking a compact detection solution.

Suppliers

Company
Product
Description
Supplier Links
Detection Switch Omron Electronic Components - 40T9158 - Newark, An Avnet Company
Chicago, IL, United States
Detection Switch Omron Electronic Components
40T9158
Detection Switch Omron Electronic Components 40T9158
Detection Switch

Detection Switch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 40T9158
Product Name Detection Switch Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details