Aratas America LLC Ultra Mini Smt Detection Sw Omron Electronic Components D3SH-B1L1

Description
Ultra Mini SMT Detection Sw
Description
Ultra Mini SMT Detection Sw
Datasheet
Datasheet Summary
Powered by GS/AI

The D3SH-B1L1 is a surface mount detection switch with SPST-NC contacts, left operating direction, and a long lever, measuring 3.0 × 3.4 × 0.9 mm. It is packaged in 1,000-piece embossed tape reels. The switch operates at a maximum frequency of 20 cycles per minute, with a minimum applicable load of 15 μA at 3 VDC and a rated load of 5 VDC at 1 mA. Operating speed ranges from 1 to 300 mm/s. Insulation resistance is 100 MΩ min, contact resistance 3 Ω max. It withstands mechanical shock up to 1000 m/s² and vibration up to 55 Hz at 1.5 mm amplitude, with 100,000 electrical operations durability. It operates from -25°C to 85°C and up to 85% humidity at 5°C to 35°C. Packaging conforms to JEITA standards.

Datasheet Summary
Powered by GS/AI

The D3SH-B1L1 is a surface mount detection switch with SPST-NC contacts, left operating direction, and a long lever, measuring 3.0 × 3.4 × 0.9 mm. It is packaged in 1,000-piece embossed tape reels. The switch operates at a maximum frequency of 20 cycles per minute, with a minimum applicable load of 15 μA at 3 VDC and a rated load of 5 VDC at 1 mA. Operating speed ranges from 1 to 300 mm/s. Insulation resistance is 100 MΩ min, contact resistance 3 Ω max. It withstands mechanical shock up to 1000 m/s² and vibration up to 55 Hz at 1.5 mm amplitude, with 100,000 electrical operations durability. It operates from -25°C to 85°C and up to 85% humidity at 5°C to 35°C. Packaging conforms to JEITA standards.

Suppliers

Company
Product
Description
Supplier Links
Ultra Mini Smt Detection Sw Omron Electronic Components - 88M3764 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Mini Smt Detection Sw Omron Electronic Components
88M3764
Ultra Mini Smt Detection Sw Omron Electronic Components 88M3764
Ultra Mini SMT Detection Sw

Ultra Mini SMT Detection Sw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 88M3764
Product Name Ultra Mini Smt Detection Sw Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Type 20.22 - Modular step relay 16A - 202290124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details