The D2MC-5F is a low-torque rotary switch with a 0.75 mN·m operating torque, designed for resistive loads up to 250 VAC at 5 A. It features a crossbar silver alloy contact for reliable switching, a mechanical durability of 10,000,000 operations, and an electrical durability of 100,000 operations at 30 operations per minute. The switch has an insulation resistance of 100 MΩ min. and a contact resistance of 20 mΩ max. It is rated for an ambient operating temperature range of -25°C to +80°C and meets IEC IP40 protection. The part complies with UL1054 and CSA C22.2 No.55 safety standards. The package has a tab terminal and measures 18 mm in length, 23.8 mm in width, and 14.1 mm in height, weighing approximately 10 g. The actuator operates clockwise.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C4617 |
| Product Name | Switch Omron Electronic Components |