Aratas America LLC Subminiature Basic Switch Omron Electronic Components D2HW-C262MR

Description
SUBMINIATURE BASIC SWITCH
Description
SUBMINIATURE BASIC SWITCH
Datasheet
Datasheet Summary
Powered by GS/AI

D2HW-C262MR is a sealed ultra-subminiature snap-action switch with M3-screw mounting, leaf lever actuator, SPST-NC contacts, and molded lead wires on the right side. It measures 78% of the size of conventional models and has a 1.4 mm stroke. The switch is rated for 12 VDC at 2 A, 24 VDC at 1 A, and 125 VAC at 0.1 A under resistive load conditions. It meets IP67 ingress protection standards and is constructed from lead-free, environment-friendly materials. The molded lead wires are 30 cm in length and composed of AVSS 0.5 wire.

Datasheet Summary
Powered by GS/AI

D2HW-C262MR is a sealed ultra-subminiature snap-action switch with M3-screw mounting, leaf lever actuator, SPST-NC contacts, and molded lead wires on the right side. It measures 78% of the size of conventional models and has a 1.4 mm stroke. The switch is rated for 12 VDC at 2 A, 24 VDC at 1 A, and 125 VAC at 0.1 A under resistive load conditions. It meets IP67 ingress protection standards and is constructed from lead-free, environment-friendly materials. The molded lead wires are 30 cm in length and composed of AVSS 0.5 wire.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Basic Switch Omron Electronic Components - 89C4592 - Newark, An Avnet Company
Chicago, IL, United States
Subminiature Basic Switch Omron Electronic Components
89C4592
Subminiature Basic Switch Omron Electronic Components 89C4592
SUBMINIATURE BASIC SWITCH

SUBMINIATURE BASIC SWITCH

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89C4592
Product Name Subminiature Basic Switch Omron Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Type 38.01 - Relay Interface Module - 380182300060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
View Details
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details