The D2HW-C203MS is a sealed ultra-subminiature snap-action switch with M3-screw mounting, SPST-NO contact form, and molded lead wires on the right side. It has a case size designed for compact module integration, with a stroke of 1.4 mm. The switch is rated for 12 VDC at 2 A resistive load and meets IEC IP67 sealing. It is RoHS compliant and uses UL1007 AWG24 lead wires. Operating temperature ranges from -40 to +85°C, with mechanical durability of 1,000,000 operations and electrical durability of 100,000 operations. The device is UL and CSA approved.
Sealed Snap Action Switch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 88M3734 |
| Product Name | Sealed Snap Action Switch Omron Electronic Components |
| Features | Sealed Relay |