The D2HW-BR282M is a sealed ultra-subminiature snap-action switch with a right-side post mount and molded lead wires downward, featuring SPST-NC contacts. It has a stroke of 1.4 mm and is rated for 12 VDC at 2 A resistive load. The switch meets IEC 529 IP67 for ingress protection and is constructed with lead-free, environmentally friendly materials. Its compact case reduces footprint by 78% compared to conventional models. Soldering must not exceed 30 W power or 3 seconds duration to prevent performance degradation.
SUBMINIATURE BASIC SWITCH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89C4567 |
| Product Name | Subminiature Basic Switch Omron Electronic Components |