The D2HW-BL271D is a sealed ultra-subminiature snap-action switch with a simulated roller leaf lever, left-angled PCB terminals, and SPDT contact form. It measures 78% of the size of conventional models and features a 1.4 mm operating stroke. The switch is rated for 12 VDC at 2 A and 125 VAC at 0.1 A under resistive load conditions. It complies with IEC 529 IP67 for environmental protection. The part is lead-free and designed for down-sizing applications.
Subminiature Basic Switch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04M8811 |
| Product Name | Subminiature Basic Switch Omron Electronic Components |