The D2F-FL-A1 is an ultra-subminiature SPDT basic switch with a hinge lever actuator and left-angled PCB terminals, rated for 125 VAC at 1 A or 30 VDC at 0.5 A under resistive load. It features a maximum operating force of 0.74 N (75 gf), insensitive to flux penetration due to insertion-molded terminals, and complies with RoHS. The switch has a mechanical durability of 1,000,000 operations minimum and an electrical durability of 100,000 operations at 30 operations per minute. It is rated at IEC IP40, operates from -40°C to +85°C with humidity up to 85%, and weighs approximately 0.5 g. Contact material is silver alloy with a contact gap of 0.25 mm and initial contact resistance of 100 mΩ max.
Subminiature Basic Switch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 04M8801 |
| Product Name | Subminiature Basic Switch Omron Electronic Components |