Omron Electronics Ltd. Controllers - Controllers - PLC Modules - CPM1A-AD041 CPM1A-AD041

Description
Manufacturer: Omron Win Source Part Number: 867144-CPM1A-AD041 Series: CPM1A Operating Temperature Range: 0°C ~ 55°C Features: Input Module DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8538.90.1000
Request a Quote Datasheet
Description
Manufacturer: Omron Win Source Part Number: 867144-CPM1A-AD041 Series: CPM1A Operating Temperature Range: 0°C ~ 55°C Features: Input Module DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8538.90.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Controllers - PLC Modules - CPM1A-AD041 - 867144-CPM1A-AD041 - Win Source Electronics
Laguna Hills, CA, United States
Controllers - Controllers - PLC Modules - CPM1A-AD041
867144-CPM1A-AD041
Controllers - Controllers - PLC Modules - CPM1A-AD041 867144-CPM1A-AD041
Manufacturer: Omron Win Source Part Number: 867144-CPM1A-AD041 Series: CPM1A Operating Temperature Range: 0°C ~ 55°C Features: Input Module DIN Rail Package: Bulk Mounting: DIN Rail Part Status: Obsolete Categories: Industrial Automation and Controls ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8538.90.1000

Manufacturer: Omron
Win Source Part Number: 867144-CPM1A-AD041
Series: CPM1A
Operating Temperature Range: 0°C ~ 55°C
Features: Input Module DIN Rail
Package: Bulk
Mounting: DIN Rail
Part Status: Obsolete
Categories: Industrial Automation and Controls
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 867144-CPM1A-AD041
Product Name Controllers - Controllers - PLC Modules - CPM1A-AD041
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Hex unbuffered inverter - 74AHCU04D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details