OMRON Automation and Safety Switch, Sealed, Flat, 230Gf; Product Range Omron B3W1002

Description
SWITCH, SEALED, FLAT, 230GF; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.6mmRoHS Compliant: Yes
Description
SWITCH, SEALED, FLAT, 230GF; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Sealed, Flat, 230Gf; Product Range Omron - 83T2465 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Sealed, Flat, 230Gf; Product Range Omron
83T2465
Switch, Sealed, Flat, 230Gf; Product Range Omron 83T2465
SWITCH, SEALED, FLAT, 230GF; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.6mmRoHS Compliant: Yes

SWITCH, SEALED, FLAT, 230GF; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 83T2465
Product Name Switch, Sealed, Flat, 230Gf; Product Range Omron
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337229-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details