Thumbwheel Switch BCD 0.1A @ 50VAC/28VDC Panel Mount, Snap-In
SWITCH; THUMBWHEEL; SNAP-IN MOUNTING; BLACK; SOLDER TERMINALS
DigiKey | Allied Electronics, Inc. | |
---|---|---|
Product Category | Pushwheel Switches | Pushwheel Switches |
Product Number | SW267-ND | 70175972 |
Product Name | Thumbwheel Switches | SWITCH; THUMBWHEEL; SNAP-IN MOUNTING; BLACK; SOLDER TERMINALS |
Operator Style | Thumbwheel | Thumbwheel |
Circuit Code | Binary Coded Decimal (BCD) | |
Size | Standard (General Purpose) | |
Terminal Type | Card Edge/Solder Pad |