OMRON Automation and Safety Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Omron A6S6101H

Description
DIP Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes
Description
DIP Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dip Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC from Omron is a surface-mount switch designed for reliable performance in various applications. It features gold-plated twin contacts for enhanced reliability and is RoHS compliant. The switch operates with a resistive load rating of 25 mA at 24 VDC and has a minimum current rating of 10 OºA at 3.5 VDC. It can function in ambient temperatures ranging from -20 to +70°C and humidity levels of 35% to 95%. The device has an insulation resistance of 100 MΩ minimum at 250 VDC and a contact resistance of 200 mΩ maximum. It is rated for a dielectric strength of 500 VAC for one minute and can withstand vibrations from 10 to 55 Hz. The switch is designed for a durability of at least 1,000 electrical operations. Weighing between 0.25 g and 0.87 g depending on the number of poles, it is available in configurations from 1 to 10 poles, with options for flat or raised actuators. Models with seal tape are also available for washing applications.

Datasheet Summary
Powered by GS/AI

The Dip Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC from Omron is a surface-mount switch designed for reliable performance in various applications. It features gold-plated twin contacts for enhanced reliability and is RoHS compliant. The switch operates with a resistive load rating of 25 mA at 24 VDC and has a minimum current rating of 10 OºA at 3.5 VDC. It can function in ambient temperatures ranging from -20 to +70°C and humidity levels of 35% to 95%. The device has an insulation resistance of 100 MΩ minimum at 250 VDC and a contact resistance of 200 mΩ maximum. It is rated for a dielectric strength of 500 VAC for one minute and can withstand vibrations from 10 to 55 Hz. The switch is designed for a durability of at least 1,000 electrical operations. Weighing between 0.25 g and 0.87 g depending on the number of poles, it is available in configurations from 1 to 10 poles, with options for flat or raised actuators. Models with seal tape are also available for washing applications.

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Omron - 83T2309 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Omron
83T2309
Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Omron 83T2309
DIP Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, SPST, DIP Unsealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 83T2309
Product Name Dip Switch, Spst, Dip Unsealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Omron
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-7102-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2-1825007-0 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
3 suppliers