Pushbutton Switch DPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON DPDT 5A 125V
Pushbutton Switches DPDT ALT ROUND BLUE IP40
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | A16-TAA-2-ND | A16-TAA-2 | A16-TAA-2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | |
| Max Current Rating | 5 amps | 5 amps | 5 amps |