OmniVision Technologies, Inc. Microphones WMM7037AT2-4/TR

Description
Omni-directional -42dB 200次 59dB LGA-4(3x3.8) MEMS Microphones ROHS
Description
Omni-directional -42dB 200次 59dB LGA-4(3x3.8) MEMS Microphones ROHS

Suppliers

Company
Product
Description
Supplier Links
Microphones WMM7037AT2-4/TR
Omni-directional -42dB 200次 59dB LGA-4(3x3.8) MEMS Microphones ROHS

Omni-directional -42dB 200次 59dB LGA-4(3x3.8) MEMS Microphones ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microphone Chips
Product Number WMM7037AT2-4/TR
Product Name Microphones
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
2 suppliers
Microphones - 423-1361-ND - DigiKey
Knowles Electronics, LLC.
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 1.88 mV/Pa (12987 mV/psi)
View Details
3 suppliers
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers