OmniVision Technologies, Inc. Image Sensors, Camera - OVM7692-RYAA OVM7692-RYAA

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045424-OVM7692-RYAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045424-OVM7692-RYAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OVM7692-RYAA - OVM7692-RYAA - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OVM7692-RYAA
OVM7692-RYAA
Image Sensors, Camera - OVM7692-RYAA OVM7692-RYAA
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045424-OVM7692-RYAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 045424-OVM7692-RYAA
Packaging: Reel - TR
Type: CMOS with Processor
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 640H x 480V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TJ)
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OVM7692-RYAA
Product Name Image Sensors, Camera - OVM7692-RYAA
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7030-1007 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details