OmniVision Technologies, Inc. Image Sensors, Camera - OVM7692-RAAA OVM7692-RAAA

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 026194-OVM7692-RAAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 026194-OVM7692-RAAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OVM7692-RAAA - OVM7692-RAAA - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OVM7692-RAAA
OVM7692-RAAA
Image Sensors, Camera - OVM7692-RAAA OVM7692-RAAA
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 026194-OVM7692-RAAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TJ) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 026194-OVM7692-RAAA
Packaging: Reel - TR
Type: CMOS with Processor
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 640H x 480V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TJ)
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OVM7692-RAAA
Product Name Image Sensors, Camera - OVM7692-RAAA
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C9405CC - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 500 to 1100 nm (5000 to 11000 Å)
View Details
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, Infrared Illumination - VS CS100M03I10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details