OmniVision Technologies, Inc. Image Sensors, Camera - OVM7690-RYAA OVM7690-RYAA

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 026193-OVM7690-RYAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 026193-OVM7690-RYAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OVM7690-RYAA - OVM7690-RYAA - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OVM7690-RYAA
OVM7690-RYAA
Image Sensors, Camera - OVM7690-RYAA OVM7690-RYAA
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 026193-OVM7690-RYAA Packaging: Reel - TR Type: CMOS with Processor Pixel Size: 1.75μm x 1.75μm Active Pixel Array: 640H x 480V Frames per Second: 30 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C (TA) Supply Voltage - Operating: 2.8V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 026193-OVM7690-RYAA
Packaging: Reel - TR
Type: CMOS with Processor
Pixel Size: 1.75μm x 1.75μm
Active Pixel Array: 640H x 480V
Frames per Second: 30
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C (TA)
Supply Voltage - Operating: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OVM7690-RYAA
Product Name Image Sensors, Camera - OVM7690-RYAA
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10140-1109-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
VeriSens® ID-100 Series Vision Sensor - 16mm Lens, White Illumination - VS ID100M03W16RP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details