OmniVision Technologies, Inc. Image Sensors, Camera - OV09732-H35A OV09732-H35A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888236-OV09732-H35A Series: CameraChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 1280H x 720V 3µm x 3µm Package: Module Package: Tray Family Name: OV09732 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888236-OV09732-H35A Series: CameraChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 1280H x 720V 3µm x 3µm Package: Module Package: Tray Family Name: OV09732 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09732-H35A - OV09732-H35A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09732-H35A
OV09732-H35A
Image Sensors, Camera - OV09732-H35A OV09732-H35A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 888236-OV09732-H35A Series: CameraChip™, OmniPixel3-HS™ Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 1280H x 720V 3µm x 3µm Package: Module Package: Tray Family Name: OV09732 Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 888236-OV09732-H35A
Series: CameraChip™, OmniPixel3-HS™
Operating Temperature Range: -30°C ~ 70°C
Features: CMOS Image Sensor 1280H x 720V 3µm x 3µm
Package: Module
Package: Tray
Family Name: OV09732
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09732-H35A
Product Name Image Sensors, Camera - OV09732-H35A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10420-1004-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 16
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details