OmniVision Technologies, Inc. Image Sensors, Camera - OV09712-V28A-1D OV09712-V28A-1D

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 809088-OV09712-V28A- 1D Packaging: Tray Type: CMOS with Processor Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 809088-OV09712-V28A- 1D Packaging: Tray Type: CMOS with Processor Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV09712-V28A-1D - OV09712-V28A-1D - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV09712-V28A-1D
OV09712-V28A-1D
Image Sensors, Camera - OV09712-V28A-1D OV09712-V28A-1D
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 809088-OV09712-V28A- 1D Packaging: Tray Type: CMOS with Processor Pixel Size: 3μm x 3μm Active Pixel Array: 1280H x 800V Frames per Second: 30 Supplier Device Package: Module Temperature Range - Operating: -30°C ~ 70°C Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 840 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 809088-OV09712-V28A-1D
Packaging: Tray
Type: CMOS with Processor
Pixel Size: 3μm x 3μm
Active Pixel Array: 1280H x 800V
Frames per Second: 30
Supplier Device Package: Module
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 840
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV09712-V28A-1D
Product Name Image Sensors, Camera - OV09712-V28A-1D
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11850-1106-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details