OmniVision Technologies, Inc. Image Sensors, Camera - OV07960-C48N OV07960-C48N

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045419-OV07960-C48N Packaging: Bulk Type: CMOS with Processor Pixel Size: 6μm x 6μm Active Pixel Array: 656H x 492V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045419-OV07960-C48N Packaging: Bulk Type: CMOS with Processor Pixel Size: 6μm x 6μm Active Pixel Array: 656H x 492V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07960-C48N - OV07960-C48N - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07960-C48N
OV07960-C48N
Image Sensors, Camera - OV07960-C48N OV07960-C48N
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 045419-OV07960-C48N Packaging: Bulk Type: CMOS with Processor Pixel Size: 6μm x 6μm Active Pixel Array: 656H x 492V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 70°C (TJ) Case / Package: Module Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 045419-OV07960-C48N
Packaging: Bulk
Type: CMOS with Processor
Pixel Size: 6μm x 6μm
Active Pixel Array: 656H x 492V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 70°C (TJ)
Case / Package: Module
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07960-C48N
Product Name Image Sensors, Camera - OV07960-C48N
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For scientific measurement - S9038-0902S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 4
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details