OmniVision Technologies, Inc. Image Sensors, Camera - OV07959-C48A OV07959-C48A

Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791066-OV07959-C48A Series: OmniPixel3-HS Packaging: Bulk Type: CMOS with Processor Operating Temperature Range: -20°C ~ 70°C (TJ) Package: Module Operating Supply Voltage: 3.3V Pixel Size: 6μm x 6μm Active Pixel Array: 648H x 488V Frames per Second: 60 Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: December 20, 2013 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791066-OV07959-C48A Series: OmniPixel3-HS Packaging: Bulk Type: CMOS with Processor Operating Temperature Range: -20°C ~ 70°C (TJ) Package: Module Operating Supply Voltage: 3.3V Pixel Size: 6μm x 6μm Active Pixel Array: 648H x 488V Frames per Second: 60 Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: December 20, 2013 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - OV07959-C48A - OV07959-C48A - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - OV07959-C48A
OV07959-C48A
Image Sensors, Camera - OV07959-C48A OV07959-C48A
Manufacturer: OmniVision Technologies Inc Win Source Part Number: 791066-OV07959-C48A Series: OmniPixel3-HS Packaging: Bulk Type: CMOS with Processor Operating Temperature Range: -20°C ~ 70°C (TJ) Package: Module Operating Supply Voltage: 3.3V Pixel Size: 6μm x 6μm Active Pixel Array: 648H x 488V Frames per Second: 60 Categories: Sensors, Transducers Manufacturer Package: Module Introduction Date: December 20, 2013 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: OmniVision Technologies Inc
Win Source Part Number: 791066-OV07959-C48A
Series: OmniPixel3-HS
Packaging: Bulk
Type: CMOS with Processor
Operating Temperature Range: -20°C ~ 70°C (TJ)
Package: Module
Operating Supply Voltage: 3.3V
Pixel Size: 6μm x 6μm
Active Pixel Array: 648H x 488V
Frames per Second: 60
Categories: Sensors, Transducers
Manufacturer Package: Module
Introduction Date: December 20, 2013
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number OV07959-C48A
Product Name Image Sensors, Camera - OV07959-C48A
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7033-1007 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, White Illumination - VS CS100M03W10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details